Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.74
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.62
|
15,700
in stock
|
Buy Now | |
Newark Electronics
from US$1.07
|
15,700
in stock
|
Buy Now | |
Rapid Electronics
from US$0.89
|
15,700
in stock
|
Buy Now | |
Chip One Stop
from US$0.82
|
15,700
in stock
|
Buy Now | |
Farnell
from US$1.45
|
13,250
in stock
|
Buy Now | |
Avnet America
from US$0.74
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Seal Type | Family Seal or Unsealed |
---|---|
Typical Current Rating | 78A |
Mating Tab Thickness | .047in, 1.2mm |
Crimp Type | F-Crimp |
Mating Tab Width | 9.5mm, .374in |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Interface Plating | Tin (Sn) |
Wire Insulation Diameter | .13 – .185in, 3.3 – 4.7mm |
Tab Length | 13.9mm, .547in |
Wire Size | 2.5 – 4mm² |
Agency/Standard | LV214 |
Customer Preferred Contact | Yes |
Terminal Transmits | 41 – 100 A (High Power) |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Insulated | No |
Sealable | No |
Receptacle Style | 180° |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 - 266°F |
Tab 9.5X1.2 Contact Cs Src Sn |Amp Te Connectivity 963764-1 | Newark Electronics |
TE Connectivity TAB 9.5x1.2 CONTACT CS SRC Sn Automotive | Distrelec |
TERMINALS - PCB TERMINALS CONNECTORS | Farnell |
Contact Pin Crimp Straight Cable Mount | Avnet America |
FLACHSTECKER9,5X1,2 | Power and Signal Group |
Where can I find additional details, specifications and documents for a 963764-1?
Additional datasheets, footprints and schematics for 963764-1 are listed on our Part Details page. You can also find images and similar parts to 963764-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963764-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963764-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963764-1 fall under?
The 963764-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963764-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963764-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963764-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963764-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 963764-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963764-1 often in real-time on the comparison pages.
What if I can't find stock of 963764-1?
You can fill out our help required form which you can use to request a quote for 963764-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.