Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Termination Area Plating Material | Tin (Sn) |
---|---|
Terminal & Splice Type | Receptacle |
Mating Tab Thickness | .8mm, .031in |
Typical Current Rating | 30A |
Crimp Type | F-Crimp |
Interface Plating | Tin (Sn) |
Mating Tab Width | 2.8mm, .11in |
Wire Size Search | 26AWG, .08mm², .2mm², .22mm², .17mm², 24AWG, 25AWG, .13mm², 27AWG |
Wire Size | .08 – .22mm² |
Wire Insulation Diameter | .059 – .07in, 1.5 – 1.8mm |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4000 |
Packaging Method | Reel |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Sealable | No |
Termination Method | Crimp |
Operating Temperature Range | -40 – 130°C, -40 – 266°F |
JPT REC 2.8 CONTACT SRC | Farnell |
JUN-POW-TIM KONTAKT | Power and Signal Group |
Contact SKT Crimp ST Cable Mount Loose Piece | Avnet Abacus |
Where can I find additional details, specifications and documents for a 963708-1?
Additional datasheets, footprints and schematics for 963708-1 are listed on our Part Details page. You can also find images and similar parts to 963708-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963708-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963708-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963708-1 fall under?
The 963708-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 963708-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963708-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963708-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963708-1 have stock available?
Authorised distributors including Farnell, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 963708-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963708-1 often in real-time on the comparison pages.
What if I can't find stock of 963708-1?
You can fill out our help required form which you can use to request a quote for 963708-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.