Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Receptacle |
No. of Positions | 12Ways |
Pitch Spacing | 6.35mm |
For Use With | 6.35mm Pin & Socket Connectors |
SVHC | No SVHC (15-Jan-2019) |
Colour | White |
Contact Resistance | 20mohm |
Current Rating | 13A |
Flammability Rating | UL94V-2 |
Insulation Resistance | 1000Mohm |
Material | Nylon 6.6 |
Operating Temperature Max | 105°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 600V |
Wire Size AWG Max | 16AWG |
Wire Size AWG Min | 22AWG |
Withstand Voltage | 5000V |
Where can I find additional details, specifications and documents for a 9635R-12?
Additional datasheets, footprints and schematics for 9635R-12 are listed on our Part Details page. You can also find images and similar parts to 9635R-12 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9635R-12 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9635R-12 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9635R-12 fall under?
The 9635R-12 is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9635R-12 when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9635R-12 you can contact the distributor directly for product support, shipping queries etc.
Is the 9635R-12 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9635R-12 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for 9635R-12.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9635R-12 often in real-time on the comparison pages.
What if I can't find stock of 9635R-12?
You can fill out our help required form which you can use to request a quote for 9635R-12 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.