Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0263
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0263
|
No stock
|
Buy Now |
Product Range | - |
---|---|
Contact Gender | Pin |
Contact Termination Type | Crimp |
Wire Size AWG Max | 18AWG |
Contact Plating | Tin Plated Contacts |
For Use With | 9635P Series 6.35mm Plug Housings |
Wire Size AWG Min | 22AWG |
Contact Material | Brass |
SVHC | No SVHC (15-Jan-2019) |
Contact Termination | Crimp |
Current Rating | 13A |
Gender | Plug |
Wire Size | 18AWG |
Wire Size (AWG) | 22AWG to 18AWG |
Where can I find additional details, specifications and documents for a 9635TP-1822-A?
Additional datasheets, footprints and schematics for 9635TP-1822-A are listed on our Part Details page. You can also find images and similar parts to 9635TP-1822-A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9635TP-1822-A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9635TP-1822-A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9635TP-1822-A fall under?
The 9635TP-1822-A is listed under Cable Leads & Connectors > Connectors > PCB Connectors.
Can I view similar or alternative parts?
You can view similar parts to 9635TP-1822-A when available in the PCB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9635TP-1822-A you can contact the distributor directly for product support, shipping queries etc.
Is the 9635TP-1822-A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9635TP-1822-A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 9635TP-1822-A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9635TP-1822-A often in real-time on the comparison pages.
What if I can't find stock of 9635TP-1822-A?
You can fill out our help required form which you can use to request a quote for 9635TP-1822-A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.