Status: | Unknown |
---|---|
Series: | EBM Papst |
RoHS: | Unknown |
Prices starting from US$13.76
Accessory Type | Inlet Ring |
---|---|
For Use With | EBM Papst 225mm Motorized Impellers Centrifugal Blowers & Fans |
Product Range | EBM Papst |
Gasket Style | Round |
Height | 223mm |
Length | 223mm |
Material | Galvanized Sheet Steel |
Fan Inlet Ring For Use With Backward Curved Centrifugal Fan, Impeller 225 | ebm-papst 96358-2-4013 | RS Americas |
Inlet Ring | Newark Electronics |
Thrml Mgmt Access Inlet Nozzle 225mm Galvanized Sheet Steel | Avnet America |
Fan Accessories Inlet Ring for Euro AC Centrifugal Fan, 225mm | Sager |
Where can I find additional details, specifications and documents for a 96358-2-4013?
Additional datasheets, footprints and schematics for 96358-2-4013 are listed on our Part Details page. You can also find images and similar parts to 96358-2-4013 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 96358-2-4013 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 96358-2-4013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 96358-2-4013 fall under?
The 96358-2-4013 is listed under Electronic & Electrical Components > Fans & Cooling Devices > Fan Accessories.
Can I view similar or alternative parts?
You can view similar parts to 96358-2-4013 when available in the Fan Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 96358-2-4013 you can contact the distributor directly for product support, shipping queries etc.
Is the 96358-2-4013 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 96358-2-4013 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 96358-2-4013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 96358-2-4013 often in real-time on the comparison pages.
What if I can't find stock of 96358-2-4013?
You can fill out our help required form which you can use to request a quote for 96358-2-4013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.