Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Red |
---|---|
Number of Positions | 3 |
Number of Rows | 1 |
Mating Pin Diameter | .025in, .64mm |
Length | .618in, 15.7mm |
Width | .75in, 19.1mm |
Height | 14mm, .55in |
Nominal Voltage Architecture | 250V |
Centerline (Pitch) | .1in, 2.54mm |
Connector Mounting Type | Board Mount |
Circuit Application | Power & Signal |
Sealable | Yes |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Primary Locking Feature | Locking Lance |
Hybrid Connector | No |
Connector Style | Housing for female terminals |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Automotive Connectors MOD4 BU GEH KOMPL3P | Rapid Electronics |
TE Connectivity Connector Housing Female 3 Positions 2.54mm Pitch Straight Cable Mount | Distrelec |
Mod4 Bu Geh Kompl3P |Amp Te Connectivity 963465-1 | Newark Electronics |
Connector Housing Female 3 Positions 2.54mm Pitch Straight Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 963465-1?
Additional datasheets, footprints and schematics for 963465-1 are listed on our Part Details page. You can also find images and similar parts to 963465-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963465-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963465-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963465-1 fall under?
The 963465-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 963465-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963465-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963465-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963465-1 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Newark Electronics and Avnet America have stock available or on a lead time for 963465-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963465-1 often in real-time on the comparison pages.
What if I can't find stock of 963465-1?
You can fill out our help required form which you can use to request a quote for 963465-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.