Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.50
|
100
in stock
|
Buy Now | |
Conrad
from US$4.67
|
485
in stock
|
Buy Now | |
Distrelec
from US$5.08
|
471
in stock
|
Buy Now | |
RS Americas
from US$7.13
|
50
in stock
|
Buy Now | |
Newark Electronics
from US$7.62
|
28
in stock
|
Buy Now | |
element14
from US$7.43
|
28
in stock
|
Buy Now | |
Farnell
from US$8.17
|
28
in stock
|
Buy Now | |
TTI Europe
from US$3.51
|
-
|
Buy Now |
Switch Operation | Momentary Spring Return |
---|---|
Contact Configuration | SPST-NO |
Contact Voltage AC Nom | - |
Contact Voltage DC Nom | 30V |
Contact Current Max | 100mA |
Switch Terminals | Solder |
Board thickness (max.): 7 mm | Conrad |
Apem Pushbutton Switch OFF-(ON) 1NO Panel Mount Black 1NO OFF-(ON) | Distrelec |
9633NCD PUSH BUTTON | RS |
Switch, P/B, Sealed, SPST-NO, OFF-MOM, Round Black Plunger, 1A, 30VDC, Solder | APEM Components 9633NCDB | RS Americas |
Pb Switch, Spst-No , 0.1A, 30Vdc, Solder | Newark Electronics |
PB SWITCH, SPST-NO , 0.1A, 30VDC, SOLDER | element14 |
PB SW SPST-NO 0.1A 30V | TTI Europe |
Where can I find additional details, specifications and documents for a 9633NCDB?
Additional datasheets, footprints and schematics for 9633NCDB are listed on our Part Details page. You can also find images and similar parts to 9633NCDB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9633NCDB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9633NCDB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9633NCDB fall under?
The 9633NCDB is listed under Switches & Relays > Switches > Pushbutton Switches.
Can I view similar or alternative parts?
You can view similar parts to 9633NCDB when available in the Pushbutton Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9633NCDB you can contact the distributor directly for product support, shipping queries etc.
Is the 9633NCDB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9633NCDB have stock available?
Authorised distributors including Conrad, Distrelec, RS, RS Americas and Newark Electronics have stock available or on a lead time for 9633NCDB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9633NCDB often in real-time on the comparison pages.
What if I can't find stock of 9633NCDB?
You can fill out our help required form which you can use to request a quote for 9633NCDB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.