Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$16.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$28.06
|
140
in stock
|
Buy Now | |
Rapid Electronics
from US$19.29
|
1,506
in stock
|
Buy Now | |
Distrelec
from US$16.79
|
1,506
in stock
|
Buy Now | |
Newark Electronics
from US$16.93
|
932
in stock
|
Buy Now | |
element14
from US$22.57
|
932
in stock
|
Buy Now | |
Farnell
from US$36.04
|
932
in stock
|
Buy Now | |
Conrad
from US$27.80
|
3
in stock
|
Buy Now | |
Future Electronics
from US$16.90
|
-
|
Buy Now | |
Avnet America
from US$21.03
|
-
|
Buy Now | |
RS Americas
from US$42.78
|
-
|
Buy Now | |
Boersig
from US$19.33
|
-
|
Buy Now | |
TTI Europe
from US$16.33
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Positions | 55 |
Number of Signal Positions | 55 |
Number of Sections | 1 |
Number of Rows | 3 |
Tab Thickness | .031in, .8mm |
Tab Width | 3mm, .118in |
Interface Plating | Tin (Sn) |
Profile Height from PCB | 1.37in, 35mm |
Width | 1.03in, 26.3mm |
Length | 5.39in, 137mm |
Centerline (Pitch) | 5mm, .196in |
PCB Mount Retention | With |
Mounting Orientation | Horizontal/90° |
Mounting Holes | With |
PCB Mount Alignment | With |
PCB Mount Retention Type | Mounting Hole |
Panel Mount Feature | Without |
Locking Interface | With |
Circuit Application | Signal |
Packaging Type | Carton |
Packaging Quantity | 10 |
Sealable | No |
Shielded | No |
Hybrid Header | No |
Connector System | Wire-to-Board |
Termination Method | Through Hole - Solder |
Automotive Connectors 55P JUN-TIMER GEH | Rapid Electronics |
TE Connectivity - AMP PCB Conn 55P JUN-TIMER GEH | Distrelec |
Rectangular Power Connector, Junior Timer Series, Through Hole, Header, 55, 2.5 Mm, Pin Rohs Compliant: Yes |Amp Te Connectivity 963063-1 | Newark Electronics |
HEADER, JR. TIMER, 55 WAY | element14 |
Junior Timer 5mm 3 row PCB header, 55P | RS |
Content: 1 pc(s) | Conrad |
Connector Header Through Hole, Right Angle 55 position 0.197 (5.00mm)" | Future Electronics |
Conn Timer Connector HDR 55 POS 5mm Solder RA Thru-Hole | Avnet America |
Junior Timer - Headers | RS Americas |
Status: | Unknown |
---|---|
Series: | Junior Timer Series |
RoHS: | Unknown |
No. of Contacts | 55Contacts |
---|---|
Product Range | Junior Timer Series |
Connector Mounting | PCB Mount |
Contact Termination Type | Through Hole |
Pitch Spacing | 2.5mm |
Gender | Header |
Contact Gender | Pin |
Contact Material | Brass |
Contact Plating | Tin Plated Contacts |
Connector Shell Size | - |
No. of Rows | 3Rows |
SVHC | No SVHC (07-Jul-2017) |
Contact Termination | Through Hole Right Angle |
Where can I find additional details, specifications and documents for a 963063-1?
Additional datasheets, footprints and schematics for 963063-1 are listed on our Part Details page. You can also find images and similar parts to 963063-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 963063-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 963063-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 963063-1 fall under?
The 963063-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 963063-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 963063-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 963063-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 963063-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 963063-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 963063-1 often in real-time on the comparison pages.
What if I can't find stock of 963063-1?
You can fill out our help required form which you can use to request a quote for 963063-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.