Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.95
|
No stock
|
Buy Now | |
TTI Europe
from US$0.66
|
13,800
in stock
|
Buy Now | |
Newark Electronics
from US$0.87
|
-
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.88
|
-
|
Buy Now | |
element14
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
TE Store
from US$0.61
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Mating Tab Thickness | .047in, 1.2mm |
---|---|
Crimp Type | F-Crimp |
Typical Current Rating | 78A |
Contact Termination Area Plating Material | Tin (Sn) |
Mating Tab Width | 9.5mm, .374in |
Terminal & Splice Type | Receptacle |
Interface Plating | Tin (Sn) |
Wire Size Search | 3mm², 4mm², 13AWG, 2.5mm², 12AWG |
Wire Insulation Diameter | .13 – .185in, 3.3 – 4.7mm |
Wire Size | 2.5 – 4mm² |
Agency/Standard | IEC 664/664A (DIN VDE 0110) |
Terminal Transmits | 25 – 40 A (Power) |
Packaging Method | Reel |
Packaging Quantity | 600 |
Sealable | No |
Wire Type | Copper |
Primary Locking Feature | Locking Lance |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
MAXI-POWER-TIMER CONTACT | TTI Europe |
Contact, Socket, 13-12Awg, Crimp | Newark Electronics |
Maxi-Power-Timer Series 13-11 AWG Contact | Future Electronics |
Contact SKT Crimp ST Cable Mount Strip | Avnet America |
CONTACT, SOCKET, 13-12AWG, CRIMP | element14 |
MAXI-POWER-TIM KONT | Boersig |
MPT REC 9.5 Contact SRC Sn Terminal Type: Receptacle Mating Tab Width: 9.5 mm Mating Tab Width: .375 in Mating Tab Thickness: 1.2 mm Mating Tab Thickness: .047 in Receptacle 9.5 mm .375" 1.2 mm | Timer & Receptacle And Tab | Part Number: 962928-1 | Internal Number: 962928-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | Maxi Power Timer |
RoHS: | Unknown |
Product Range | Maxi Power Timer |
---|---|
Contact Plating | Tin Plated Contacts |
Contact Material | Copper Nickel Silicon |
Contact Gender | Socket |
Contact Termination Type | Crimp |
Wire Size AWG Min | 13AWG |
Wire Size AWG Max | 12AWG |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 962928-1?
Additional datasheets, footprints and schematics for 962928-1 are listed on our Part Details page. You can also find images and similar parts to 962928-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962928-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962928-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962928-1 fall under?
The 962928-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962928-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962928-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 962928-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962928-1 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for 962928-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962928-1 often in real-time on the comparison pages.
What if I can't find stock of 962928-1?
You can fill out our help required form which you can use to request a quote for 962928-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.