Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
7,825
in stock
|
Buy Now | |
Rapid Electronics
from US$0.34
|
9,000
in stock
|
Buy Now | |
Distrelec
from US$0.33
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.42
|
7,825
in stock
|
Buy Now | |
element14
from US$0.48
|
7,825
in stock
|
Buy Now | |
Avnet America
from US$0.27
|
-
|
Buy Now | |
Boersig
from US$0.26
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Interface Plating | Tin (Sn) |
---|---|
Mating Tab Thickness | .031in, .8mm |
Typical Current Rating | 20A |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Wire Insulation Diameter | 1.4 – 2.1mm, .055 – .079in |
Wire Size Search | 1mm², .5mm², .6mm², .75mm², .85mm² |
Wire Size | .5 – 1mm² |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Quantity | 4500 |
Packaging Method | Reel |
Sealable | No |
Primary Locking Feature | Locking Lance |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
Automotive Connectors FLACHSTECK 2.8 SPEZ | Rapid Electronics |
TE Connectivity - AMP TAB AS 2.8x0.8 CONTACT CF SRC Sn | Distrelec |
Automotive Contact, Tab, Crimp, 20-17Awg | Newark Electronics |
AUTOMOTIVE CONTACT, TAB, CRIMP, 20-17AWG | element14 |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
FLACHSTECK 2,8 SPEZ | Boersig |
Where can I find additional details, specifications and documents for a 962883-2?
Additional datasheets, footprints and schematics for 962883-2 are listed on our Part Details page. You can also find images and similar parts to 962883-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962883-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962883-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962883-2 fall under?
The 962883-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962883-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962883-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962883-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962883-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 962883-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962883-2 often in real-time on the comparison pages.
What if I can't find stock of 962883-2?
You can fill out our help required form which you can use to request a quote for 962883-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.