Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Mating Tab Thickness | .031in, .8mm |
---|---|
Mating Tab Width | 2.8mm, .11in |
Crimp Type | F-Crimp |
Contact Termination Area Plating Material | Tin (Sn) |
Terminal & Splice Type | Tab |
Typical Current Rating | 12A |
Interface Plating | Tin (Sn) |
Wire Size Search | .35mm², .5mm², .22mm², 21AWG, .25mm², 22AWG, .4mm², 20AWG, .3mm², 23AWG, .2mm² |
Wire Size | .2 – .5mm² |
Wire Insulation Diameter | 1.1 – 1.6mm, .039 – .063in |
Terminal Transmits | 0 – 24 A (Low Power) |
Packaging Method | Reel |
Packaging Quantity | 4500 |
Primary Locking Feature | Locking Lance |
Sealable | No |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 266°F, -40 – 130°C |
962882-2: 20-24 AWG Crimp Power Tab Connector | Future Electronics |
Contact PIN Crimp ST Cable Mount Strip | Avnet America |
TAB AS 2.8X0.8 CONTACT CF SRC | TTI Europe |
FLACHSTECK 2,8 SPEZ | Power and Signal Group |
Where can I find additional details, specifications and documents for a 962882-2?
Additional datasheets, footprints and schematics for 962882-2 are listed on our Part Details page. You can also find images and similar parts to 962882-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962882-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962882-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962882-2 fall under?
The 962882-2 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 962882-2 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962882-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962882-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962882-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, TTI Europe, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 962882-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962882-2 often in real-time on the comparison pages.
What if I can't find stock of 962882-2?
You can fill out our help required form which you can use to request a quote for 962882-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.