Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.21
|
70,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
220,500
in stock
|
Buy Now | |
Distrelec
from US$0.11
|
220,500
in stock
|
Buy Now | |
Newark Electronics
from US$0.11
|
70,000
in stock
|
Buy Now | |
element14
from US$0.19
|
70,000
in stock
|
Buy Now | |
Boersig
from US$0.10
|
2,100
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Pre-Tin |
---|---|
Fully Insulated | No |
Connection Capacity | Single |
Barrel Type | Open |
Terminal & Splice Type | Tab |
Contact Base Material | Phosphor Bronze |
Terminal Type | Tab |
Crimp Type | F-Crimp |
Terminal Orientation | Straight |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Overall Length | 1.101in, 27.97mm |
Accepts Wire Insulation Diameter Range | .039 – .062in, 1 – 1.6mm |
Wire Size | .2 – .51mm², 24 – 20AWG |
Wire Insulation Support | With |
Locking Lance Height | 2.3mm, .09in |
Mating Retention Type | Locking Lance |
Comment | According to DIN 46343, Part 3, With locking hole. |
Packaging Method | Strip/Reel |
Packaging Quantity | 3500 |
Wire Stop | No |
Wire/Cable Type | Regular Wire |
Sealable | No |
Insertion Force | Normal |
Terminates To | Wire & Cable |
Insulated | No |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
TE Connectivity - AMP FASTIN-FASTON 250 TAB Terminal 0.51mm2 | Distrelec |
Male Disconnect, 6.35Mm, 24-20Awg | Newark Electronics |
MALE DISCONNECT, 6.35MM, 24-20AWG | element14 |
Quick Disconnect Terminal 20-24AWG Tab Tin Strip | Avnet America |
FF-FLACHSTECKER TAB AWG24-20 | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 962825-2?
Additional datasheets, footprints and schematics for 962825-2 are listed on our Part Details page. You can also find images and similar parts to 962825-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 962825-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 962825-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 962825-2 fall under?
The 962825-2 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 962825-2 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 962825-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 962825-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 962825-2 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, element14 and Farnell have stock available or on a lead time for 962825-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 962825-2 often in real-time on the comparison pages.
What if I can't find stock of 962825-2?
You can fill out our help required form which you can use to request a quote for 962825-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.