Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Build Volume | 223mm x 223mm x 205mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | 0.02mm |
Supported Printing Materials | ABS, HIPS, PLA, PVA, PETG, Nylon |
Power Rating | 221W |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Accessory Type | U-Type Clip Nut |
---|---|
Thread Size - Imperial | #12-24 |
For Use With | Cabinet Racks |
Material | Spring Steel |
Panel Thickness Max | 0.02" |
Width | 0.63" |
RoHS Compliant | Yes |
Clip Nut | Newark Electronics |
Clip Nut, 12-24 U-Type, Steel, Black Finish | Bud Industries 9621 | RS Americas |
Where can I find additional details, specifications and documents for a 9621?
Additional datasheets, footprints and schematics for 9621 are listed on our Part Details page. You can also find images and similar parts to 9621 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9621 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9621 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9621 fall under?
The 9621 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to 9621 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9621 you can contact the distributor directly for product support, shipping queries etc.
Is the 9621 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9621 have stock available?
Authorised distributors including Newark Electronics, Sager and RS Americas have stock available or on a lead time for 9621.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9621 often in real-time on the comparison pages.
What if I can't find stock of 9621?
You can fill out our help required form which you can use to request a quote for 9621 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.