Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,494.78
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Build Volume | 120mm x 120mm x 115mm |
---|---|
Filament Diameter | 2.85mm |
3D Print Speed Max | 300mm/s |
Layer Thickness / Resolution | 0.02mm |
Supported Printing Materials | ABS, PLA |
Input Voltage VAC | 120VAC |
RoHS Compliant | Yes |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
70006357027 9609 3 Inch Core Only 48 X 60 Yd Bulk |3M 9609 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9609?
Additional datasheets, footprints and schematics for 9609 are listed on our Part Details page. You can also find images and similar parts to 9609 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9609 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9609 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9609 fall under?
The 9609 is listed under Tools & Production Supplies > 3D Printers & Accessories > 3D Printers.
Can I view similar or alternative parts?
You can view similar parts to 9609 when available in the 3D Printers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9609 you can contact the distributor directly for product support, shipping queries etc.
Is the 9609 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9609 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 9609.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9609 often in real-time on the comparison pages.
What if I can't find stock of 9609?
You can fill out our help required form which you can use to request a quote for 9609 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.