Status: | Unknown |
---|---|
Series: | MICRO-D Series |
RoHS: | Unknown |
For Use With | Micro-D 960 Series Connectors |
---|---|
Contact Gender | Socket |
Contact Material | Phosphor Bronze |
Contact Plating | Gold Plated Contacts |
Wire Size AWG Max | 28AWG |
Wire Size AWG Min | - |
Contact Termination Type | Crimp |
Product Range | MICRO-D Series |
SVHC | No SVHC (15-Jan-2018) |
Contact Termination | Crimp |
D Sub Contact, Socket, 28Awg, Crimp | Newark Electronics |
CONN D-SUB SOCKET 28AWG CRIMP | Future Electronics |
CONTACT, MICRO-D, SOCKET, CRIMP GOLD | Farnell |
Where can I find additional details, specifications and documents for a 960-001-170L005?
Additional datasheets, footprints and schematics for 960-001-170L005 are listed on our Part Details page. You can also find images and similar parts to 960-001-170L005 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 960-001-170L005 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 960-001-170L005 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 960-001-170L005 fall under?
The 960-001-170L005 is listed under Cable Leads & Connectors > Connectors > D Sub Connectors & Components.
Can I view similar or alternative parts?
You can view similar parts to 960-001-170L005 when available in the D Sub Connectors & Components range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 960-001-170L005 you can contact the distributor directly for product support, shipping queries etc.
Is the 960-001-170L005 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 960-001-170L005 have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Farnell have stock available or on a lead time for 960-001-170L005.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 960-001-170L005 often in real-time on the comparison pages.
What if I can't find stock of 960-001-170L005?
You can fill out our help required form which you can use to request a quote for 960-001-170L005 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.