Status: | Unknown |
---|---|
Series: | 95C Series |
RoHS: | Unknown |
Prices starting from US$0.15
Product Range | 95C Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Through Hole |
Actuator Style | Round Button |
Actuating Force | 100gf |
Contact Rating | 50mA at 12VDC |
IP Rating | - |
Tactile Switch, Spst, 0.05A, 12V, Th | Newark Electronics |
95C Series: Non Washable 6 x 3.5 mm 1N Right Angle Through Hole Tactile Switch | Future Electronics |
Switch Tactile N.O. SPST Round Button PC Pins 0.05A 12VDC 0.98N Thru-Hole Bulk | Avnet America |
6 X 6 mm, PC Mount,100 Grams, Black, Actuator Height (In): 0.169 | Grayhill 95C06A2T | RS Americas |
TACTILE SWITCH, SPST, 0.05A, 12V, TH | element14 |
Tactile Switches TACT,TH,NW,6X6,1000B,LF | Sager |
Where can I find additional details, specifications and documents for a 95C06A2T?
Additional datasheets, footprints and schematics for 95C06A2T are listed on our Part Details page. You can also find images and similar parts to 95C06A2T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95C06A2T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95C06A2T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95C06A2T fall under?
The 95C06A2T is listed under Grayhill Parts.
Can I view similar or alternative parts?
You can view similar parts to 95C06A2T when available in the Grayhill Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95C06A2T you can contact the distributor directly for product support, shipping queries etc.
Is the 95C06A2T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95C06A2T have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, RS Americas and element14 have stock available or on a lead time for 95C06A2T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95C06A2T often in real-time on the comparison pages.
What if I can't find stock of 95C06A2T?
You can fill out our help required form which you can use to request a quote for 95C06A2T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.