Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.39
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.61
|
10,752
in stock
|
Buy Now | |
Rapid Electronics
from US$0.70
|
10,752
in stock
|
Buy Now | |
Chip One Stop
from US$0.50
|
10,752
in stock
|
Buy Now | |
Future Electronics
from US$0.60
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
RS Americas
from US$0.82
|
-
|
Buy Now | |
element14
from US$0.64
|
-
|
Buy Now | |
Sager
from US$0.46
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | - |
---|---|
Illumination | Non Illuminated |
Actuation Type | Top |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch, Tactile, Spdt, 50Ma, 12Vdc, Smd, Full Reel | Newark Electronics |
Tactile Switches Tact Switch .059in Hight | Rapid Electronics |
95C Series SPST-NO Off-Mom 1.6 N Surface Mount Non-Washable Tactile Switch | Future Electronics |
Switch Tactile N.O. SPST Round Button Gull Wing 0.05A 12VDC 1.57N SMD T/R | Avnet America |
Switch | RS Americas |
Tactile Switches Tact Switch .059in Hight GullWing | Sager |
Where can I find additional details, specifications and documents for a 95C05B3GWRT?
Additional datasheets, footprints and schematics for 95C05B3GWRT are listed on our Part Details page. You can also find images and similar parts to 95C05B3GWRT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95C05B3GWRT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95C05B3GWRT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95C05B3GWRT fall under?
The 95C05B3GWRT is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to 95C05B3GWRT when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95C05B3GWRT you can contact the distributor directly for product support, shipping queries etc.
Is the 95C05B3GWRT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95C05B3GWRT have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Future Electronics and Avnet America have stock available or on a lead time for 95C05B3GWRT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95C05B3GWRT often in real-time on the comparison pages.
What if I can't find stock of 95C05B3GWRT?
You can fill out our help required form which you can use to request a quote for 95C05B3GWRT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.