Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0001
Accessory Type | Jumper |
---|---|
For Use With | Barrier Block Series 142 |
No. of Positions | 2Ways |
Pitch Spacing | 14.3mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Jumper Term Block Barrier Jumper for adjacent terminals Series 142 | Cinch 95B | RS Americas |
Terminal Block Jumper, 2 Position, 14.3Mm | Newark Electronics |
JUMPER, BRASS | element14 |
Where can I find additional details, specifications and documents for a 95B?
Additional datasheets, footprints and schematics for 95B are listed on our Part Details page. You can also find images and similar parts to 95B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95B fall under?
The 95B is listed under Cable Leads & Connectors > Connectors > Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 95B when available in the Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95B you can contact the distributor directly for product support, shipping queries etc.
Is the 95B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95B have stock available?
Authorised distributors including Rapid Electronics, RS Americas, Newark Electronics, element14 and Sager have stock available or on a lead time for 95B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95B often in real-time on the comparison pages.
What if I can't find stock of 95B?
You can fill out our help required form which you can use to request a quote for 95B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.