9545 Fasteners & Fixings by Keystone Electronics

SCREW, FLAT, NYLON, 8-32, 12.7MM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for RS
RS
from US$86.40
114
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.08
-
Buy Now
Logo for RS Americas
RS Americas
from US$0.15
-
Buy Now
Logo for Carlton-Bates
Carlton-Bates
from US$0.10
-
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Thread Size - Imperial 8-32
Screw Length 12.7mm
Fastener Material Nylon 6.6 (Polyamide 6.6)
Screw Head Style Flat / Countersunk Head Slotted
RoHS Compliant Yes

Alternative Descriptions

Screw, Flat, Nylon, 8-32, 12.7Mm | Newark Electronics
SCREW 8-32 X 1/2 NYLON | Keystone Electronics 9545 | RS Americas
Screw, Machine | Carlton-Bates
Screws & Fasteners 1/2 8-32 NYLON FLT | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 9545?

Additional datasheets, footprints and schematics for 9545 are listed on our Part Details page. You can also find images and similar parts to 9545 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 9545 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9545 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 9545 fall under?

The 9545 is listed under Fasteners & Mechanical > Fasteners & Fixings > Plastic Fasteners > Plastic Screws.

Can I view similar or alternative parts?

You can view similar parts to 9545 when available in the Plastic Screws range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 9545 you can contact the distributor directly for product support, shipping queries etc.

Is the 9545 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 9545 have stock available?

Authorised distributors including RS, Newark Electronics, RS Americas, Carlton-Bates and Sager have stock available or on a lead time for 9545.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 9545 often in real-time on the comparison pages.

What if I can't find stock of 9545?

You can fill out our help required form which you can use to request a quote for 9545 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay