Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Attenuation | 10dB |
---|---|
Fibre Optic Connector Type | SC |
Fibre Optic Polish Type | Ultra |
Wavelength Typ | 1550nm |
RoHS Compliant | Yes |
Fiber Optic Connectors ATTENUATOR | Rapid Electronics |
Fiber Optics, Attenuators | Newark Electronics |
Where can I find additional details, specifications and documents for a 954-130-5110?
Additional datasheets, footprints and schematics for 954-130-5110 are listed on our Part Details page. You can also find images and similar parts to 954-130-5110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 954-130-5110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 954-130-5110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 954-130-5110 fall under?
The 954-130-5110 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Attenuators.
Can I view similar or alternative parts?
You can view similar parts to 954-130-5110 when available in the Fiber Optic Attenuators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 954-130-5110 you can contact the distributor directly for product support, shipping queries etc.
Is the 954-130-5110 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 954-130-5110 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for 954-130-5110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 954-130-5110 often in real-time on the comparison pages.
What if I can't find stock of 954-130-5110?
You can fill out our help required form which you can use to request a quote for 954-130-5110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.