Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Cable Shielding | Screened |
---|---|
No. of Cores | 8Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.59mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6300/8 EQUIVALENT |
Belden Type Number | 9538 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 1.75A |
Flammability Rating | VW-1 |
Outer Diameter | 5.59mm |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Multiconductor Shielded Cable, Computer, Per M, 8, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant: Yes |Belden 9538 | Newark Electronics |
CABLE 9538, 8CORE, PER M | element14 |
CABLE 9538, 8CORE, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Thread Size - Imperial | 6-32 |
---|---|
Screw Length | 19.1mm |
Fastener Material | Nylon 6.6 (Polyamide 6.6) |
Screw Head Style | Flat / Countersunk Head Slotted |
RoHS Compliant | Yes |
Screw, Flat Head, Slotted, 6-32 Thread, .750 Length, .262 OD, Nylon 6/6 | Keystone Electronics 9538 | RS Americas |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 3/4 6-32 NYLON FLT | Sager |
Where can I find additional details, specifications and documents for a 9538?
Additional datasheets, footprints and schematics for 9538 are listed on our Part Details page. You can also find images and similar parts to 9538 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9538 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9538 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9538 fall under?
The 9538 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9538 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9538 you can contact the distributor directly for product support, shipping queries etc.
Is the 9538 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9538 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Carlton-Bates have stock available or on a lead time for 9538.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9538 often in real-time on the comparison pages.
What if I can't find stock of 9538?
You can fill out our help required form which you can use to request a quote for 9538 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.