Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 7Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | 498.69ft |
Reel Length (Metric) | 152.4m |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 5.31mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CSA SRPVC UL |
Belden Type Number | 9537 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 1.75A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Outer Diameter | 5.31mm |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Multiconductor Shielded Cable, 7, 0.2 Mm , 7 X 0.2Mm, 500 Ft, 152.4 M Rohs Compliant: Yes |Belden 9537 060U500 | Newark Electronics |
Computer EIA RS-232 Cable, 7C/24AWG TC, PVC ins.,Beldfoil shield, Chrome PVC | Belden 9537 060U500 | RS Americas |
CABLE, 9537, 7CORE, 153M | element14 |
Where can I find additional details, specifications and documents for a 9537 060U500?
Additional datasheets, footprints and schematics for 9537 060U500 are listed on our Part Details page. You can also find images and similar parts to 9537 060U500 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9537 060U500 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9537 060U500 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9537 060U500 fall under?
The 9537 060U500 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9537 060U500 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9537 060U500 you can contact the distributor directly for product support, shipping queries etc.
Is the 9537 060U500 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9537 060U500 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 9537 060U500.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9537 060U500 often in real-time on the comparison pages.
What if I can't find stock of 9537 060U500?
You can fill out our help required form which you can use to request a quote for 9537 060U500 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.