Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | Black |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Number of Positions | 5 |
Mating Tab Width | 2.8mm, .11in |
Length | 36.8mm, 1.449in |
Width | 29.7mm, 1.169in |
Height | .791in, 20.1mm |
Operating Voltage | 16VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
UL Flammability Rating | UL 94-HB |
Degree of Protection | IP67 |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 500 |
Packaging Method | Box & Carton |
Connector Style | Housing for female terminals |
Primary Locking Feature | Integrated in Housing |
Connector System | Wire-to-Wire |
Strain Relief | No |
Hybrid Connector | No |
Sealable | Yes |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
5/4W MCP RCPT HSG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: 2.8 mm Mating Tab Width: .11 in Connector System: Wire-to-Wire Number of Positions: 5 Housing for Female Terminals 2.8 mm .11" Wire-to-Wire | Amp Mcp & Sealed Connector Housing | Part Number: 953600-1 | Internal Number: 953600-1 | TE Connectivity | TE Store |
5 Position 5.00mm Amp MCP Housing for female connectors | Future Electronics |
AMP953600-1 | Avnet America |
Where can I find additional details, specifications and documents for a 953600-1?
Additional datasheets, footprints and schematics for 953600-1 are listed on our Part Details page. You can also find images and similar parts to 953600-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953600-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953600-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953600-1 fall under?
The 953600-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 953600-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953600-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953600-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953600-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Avnet America, Power and Signal Group and Avnet Abacus have stock available or on a lead time for 953600-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953600-1 often in real-time on the comparison pages.
What if I can't find stock of 953600-1?
You can fill out our help required form which you can use to request a quote for 953600-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.