Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$111.70
|
25
in stock
|
Buy Now | |
Newark Electronics
from US$1.44
|
375
in stock
|
Buy Now | |
element14
from US$5.85
|
375
in stock
|
Buy Now | |
Farnell
from US$3.15
|
375
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.98
|
4
in stock
|
Buy Now | |
RS Americas
from US$38.93
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 6Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 5.31mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6306 EQUIVALENT |
Approval Bodies | CSA SRPVC UL |
Belden Type Number | 9536 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 1.75A |
Flammability Rating | VW-1 |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Outer Diameter | 5.31mm |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Multicore Cable, 6Cond, 24Awg, 3.3Ft | Newark Electronics |
CABLE 9536, 6CORE, PER M | element14 |
CABLE 9536, 6CORE, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | 9536 Series |
RoHS: | Unknown |
Tape Type | Foam |
---|---|
Tape Backing Material | - |
Tape Width - Metric | 19mm |
Tape Width - Imperial | 0.75" |
Tape Length - Metric | 660mm |
Tape Length - Imperial | 25.98ft |
Tape Colour | White |
Product Range | 9536 Series |
White Metal, Plastic Double Sided Foam Tape, 19mm x 66m, 1.1mm Thick | 3M 9536 | RS Americas |
Where can I find additional details, specifications and documents for a 9536?
Additional datasheets, footprints and schematics for 9536 are listed on our Part Details page. You can also find images and similar parts to 9536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9536 fall under?
The 9536 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9536 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9536 you can contact the distributor directly for product support, shipping queries etc.
Is the 9536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9536 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Transfer Multisort Elektronik have stock available or on a lead time for 9536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9536 often in real-time on the comparison pages.
What if I can't find stock of 9536?
You can fill out our help required form which you can use to request a quote for 9536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.