Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.84
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$1.20
|
118,967
in stock
|
Buy Now | |
Newark Electronics
from US$1.56
|
118,967
in stock
|
Buy Now | |
Rapid Electronics
from US$1.16
|
118,967
in stock
|
Buy Now | |
Chip One Stop
from US$0.84
|
118,967
in stock
|
Buy Now | |
Farnell
from US$1.65
|
95,200
in stock
|
Buy Now | |
TE Store
from US$1.71
|
1,400
in stock
|
Buy Now | |
Avnet America
from US$1.12
|
-
|
Buy Now | |
Avnet Asia
from US$1.30
|
-
|
Buy Now | |
Boersig
from US$1.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 8 |
---|---|
Centerline (Pitch) | .1in, 2.54mm |
Circuit Application | Signal |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Cable-to-Board |
Operating Temperature Range | -40 – 100°C, -40 – 212°F |
Standard Card Edge Conn 8W Rcpt Hsg Card Edge |Amp Te Connectivity 953552-1 | Newark Electronics |
Standard Card Edge Conn 8W RCPT HSG CARD EDGE | Rapid Electronics |
TE Connectivity 8W RCPT HSG CARD EDGE Card Edge Connector 8 Contact(s) 1 Row(s) 0.1 inch Pitch Solder Terminal Locking | Distrelec |
CARD EDGE PC BOARD CONNECTORS | Farnell |
8W RCPT HSG CARD EDGE Connector System: Cable-to-Board Number of Positions: 8 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in Circuit Application: Signal Cable-to-Board 8 2.54 mm .1" | Card Edge Power Connector | Part Number: 953552-1 | Internal Number: 953552-1 | TE Connectivity | TE Store |
Conn Card Edge 8 POS 2.54mm ST Edge Mount | Avnet America |
Where can I find additional details, specifications and documents for a 953552-1?
Additional datasheets, footprints and schematics for 953552-1 are listed on our Part Details page. You can also find images and similar parts to 953552-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953552-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953552-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953552-1 fall under?
The 953552-1 is listed under Connectors > Power Connectors > Card Edge Power & Two-Piece Edge Connectors > Card Edge Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 953552-1 when available in the Card Edge Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953552-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953552-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953552-1 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 953552-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953552-1 often in real-time on the comparison pages.
What if I can't find stock of 953552-1?
You can fill out our help required form which you can use to request a quote for 953552-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.