Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.05
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.71
|
604
in stock
|
Buy Now | |
Heilind Electronics
from US$0.06
|
750
in stock
|
Buy Now | |
Newark Electronics
from US$1.06
|
604
in stock
|
Buy Now | |
element14
from US$4.17
|
604
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.06
|
250
in stock
|
Buy Now | |
RS Americas
from US$0.06
|
-
|
Buy Now | |
Carlton-Bates
from US$0.10
|
-
|
Buy Now | |
Sager
from US$0.05
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Cores | 5Core |
Wire Gauge | 24AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 32AWG |
Conductor Material | Tinned Copper |
Jacket Material | PVC |
External Diameter | 4.8mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6305 EQUIVALENT |
Approval Bodies | CSA SRPVC UL |
Belden Type Number | 9535 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Current Rating | 1.75A |
Operating Temperature Max | 80°C |
Operating Temperature Min | -30°C |
Outer Diameter | 4.8mm |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Multiconductor Shielded Cable, Computer, Per M, 5, 24 Awg, 0.2 Mm , 7 X 0.2Mm Rohs Compliant: Yes |Belden 9535 | Newark Electronics |
CABLE 9535, 5CORE, PER M | element14 |
CABLE 9535, 5CORE, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
SCREW 6-32 X 3/8 NYLON | Heilind Electronics |
SCREW 6-32 X 3/8 NYLON | Keystone Electronics 9535 | RS Americas |
Screw, Machine | Carlton-Bates |
Screws & Fasteners 3/8 6-32 NYLON FLT | Sager |
Where can I find additional details, specifications and documents for a 9535?
Additional datasheets, footprints and schematics for 9535 are listed on our Part Details page. You can also find images and similar parts to 9535 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9535 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9535 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9535 fall under?
The 9535 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9535 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9535 you can contact the distributor directly for product support, shipping queries etc.
Is the 9535 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9535 have stock available?
Authorised distributors including Heilind Electronics, Newark Electronics, element14, Farnell and Heilind Electronics Asia have stock available or on a lead time for 9535.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9535 often in real-time on the comparison pages.
What if I can't find stock of 9535?
You can fill out our help required form which you can use to request a quote for 9535 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.