Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Cable Shielding | Shielded |
---|---|
No. of Conductors | 4Conductor |
Wire Gauge | 24AWG |
Reel Length (Imperial) | 5000ft |
Reel Length (Metric) | 1524m |
Jacket Color | Chrome |
RoHS Compliant | Yes |
Multiconductor Shielded Cable, 4 Conductor, 24Awg, 5000Ft | Newark Electronics |
Multi-Conductor Cable, 300 V, 24 AWG, 0.18 in. OD | Carlton-Bates |
Where can I find additional details, specifications and documents for a 9534 0605000?
Additional datasheets, footprints and schematics for 9534 0605000 are listed on our Part Details page. You can also find images and similar parts to 9534 0605000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9534 0605000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9534 0605000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9534 0605000 fall under?
The 9534 0605000 is listed under Cable, Wire & Cable Assemblies > Multiconductor Cable.
Can I view similar or alternative parts?
You can view similar parts to 9534 0605000 when available in the Multiconductor Cable range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9534 0605000 you can contact the distributor directly for product support, shipping queries etc.
Is the 9534 0605000 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 9534 0605000 have stock available?
Authorised distributors including Newark Electronics and Carlton-Bates have stock available or on a lead time for 9534 0605000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9534 0605000 often in real-time on the comparison pages.
What if I can't find stock of 9534 0605000?
You can fill out our help required form which you can use to request a quote for 9534 0605000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.