Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.31
Distributor | Stock | ||
---|---|---|---|
TTI Europe
from US$0.33
|
7,200
in stock
|
Buy Now | |
Rapid Electronics
from US$0.42
|
5,183
in stock
|
Buy Now | |
Distrelec
from US$0.68
|
5,183
in stock
|
Buy Now | |
Avnet America
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Farnell
from US$0.71
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | White |
---|---|
Material | PBT GF |
Cable Exit Angle | 180 (In-Line) |
Cable Bundle Diameter | 5mm, .197in |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Board, Wire-to-Device |
Accessory Type | Cover - Cable Exit |
Strain Relief | With |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
Automotive Connectors COVER FOR 6W HSG MQS GEN2 | Rapid Electronics |
TE Connectivity - AMP Connectors COVER FOR 6W HSG MQS GEN2 | Distrelec |
Connector Accessories Cover Cable Exit Polybutylene Terephthalate White | Avnet America |
Where can I find additional details, specifications and documents for a 953382-2?
Additional datasheets, footprints and schematics for 953382-2 are listed on our Part Details page. You can also find images and similar parts to 953382-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953382-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953382-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953382-2 fall under?
The 953382-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 953382-2 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953382-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 953382-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953382-2 have stock available?
Authorised distributors including TTI Europe, Rapid Electronics, Distrelec, Avnet America and Boersig have stock available or on a lead time for 953382-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953382-2 often in real-time on the comparison pages.
What if I can't find stock of 953382-2?
You can fill out our help required form which you can use to request a quote for 953382-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.