Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.11
|
3,114
in stock
|
Buy Now | |
Future Electronics
from US$0.06
|
20,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.12
|
3,114
in stock
|
Buy Now | |
element14
from US$0.12
|
3,114
in stock
|
Buy Now | |
Distrelec
from US$0.14
|
2,375
in stock
|
Buy Now | |
TE Store
from US$0.08
|
1,563
in stock
|
Buy Now | |
Chip One Stop
from US$0.22
|
80
in stock
|
Buy Now | |
Avnet America
from US$0.10
|
-
|
Buy Now | |
Boersig
from US$0.10
|
-
|
Buy Now | |
TTI Europe
from US$0.07
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | PBT GF |
---|---|
Color | Black |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Box |
Connector System | Wire-to-Wire, Wire-to-Board |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Micro Quadlok Series 6 Position Black PBT Connector Retainer | Future Electronics |
Connector Accessory, Retainer, 6 Position Receptacle Housings Rohs Compliant: Yes |Te Connectivity 953381-1 | Newark Electronics |
LOCKING DEVICE, FOR 6WAY, MQS | element14 |
TE Connectivity - AMP Locking Device, MQS, Black | Distrelec |
LOCKING DEVICE FOR 6W MQS Connector & Contact Retention Accessory Type: Locking Device Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature Range: -40 – 100 °C Operating Temperature Range: -40 – 212 °F Locking Device Black | Automotive Connector Lock & Position Assurance | Part Number: 953381-1 | Internal Number: 953381-1 | PBT GF | TE Connectivity | TE Store |
Connector Accessories 6 POS Retainer Polybutylene Terephthalate Black | Avnet America |
Where can I find additional details, specifications and documents for a 953381-1?
Additional datasheets, footprints and schematics for 953381-1 are listed on our Part Details page. You can also find images and similar parts to 953381-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953381-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953381-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953381-1 fall under?
The 953381-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 953381-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953381-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953381-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953381-1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 953381-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953381-1 often in real-time on the comparison pages.
What if I can't find stock of 953381-1?
You can fill out our help required form which you can use to request a quote for 953381-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.