Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Color | White |
---|---|
Number of Rows | 2 |
Number of Sections | 1 |
Number of Signal Positions | 12 |
Number of Positions | 16 |
Tab Thickness | .8mm, .031in |
Tab Width | 2.8mm, .059in, 1.5mm, .11in |
Interface Plating | Tin (Sn) |
Width | 1.28in, 32.5mm |
PCB Thickness (Recommended) | .063in |
PCB 厚 (推奨) | 1.6mm |
Length | 48.9mm, 1.925in |
Profile Height from PCB | .787in, 20mm |
Operating Voltage | 13.5VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 3.33mm, 4.2mm, .131in, .165in |
UL Flammability Rating | UL 94-HB |
Mounting Holes | Without |
PCB Mount Alignment | Without |
Locking Interface | With |
Mounting Orientation | Horizontal/90° |
PCB Mount Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Hybrid Header | Yes |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 167°F, 185°F, 149°F, 75°C, 85°C, 80°C, 70°C, 65°C, 158°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Automotive Connectors 16W MCP H RIGHT ANGLE HDR | Rapid Electronics |
TE Connectivity 16W MCP H RIGHT ANGLE HDR Automotive Connectors 16W MCP H RIGHT ANGLE HDR | Distrelec |
PIN HEADERS | Farnell |
Conn Board to Board HDR 16 POS 4.2mm Solder RA Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 953371-4?
Additional datasheets, footprints and schematics for 953371-4 are listed on our Part Details page. You can also find images and similar parts to 953371-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953371-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953371-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953371-4 fall under?
The 953371-4 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953371-4 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953371-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 953371-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953371-4 have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop, Distrelec, Farnell and Avnet America have stock available or on a lead time for 953371-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953371-4 often in real-time on the comparison pages.
What if I can't find stock of 953371-4?
You can fill out our help required form which you can use to request a quote for 953371-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.