Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.93
|
No stock
|
Buy Now | |
Rapid Electronics
from US$1.87
|
916
in stock
|
Buy Now | |
Distrelec
from US$1.44
|
916
in stock
|
Buy Now | |
Newark Electronics
from US$1.50
|
-
|
Buy Now | |
Future Electronics
from US$1.03
|
-
|
Buy Now | |
Avnet America
from US$1.01
|
-
|
Buy Now | |
Avnet Asia
from US$1.18
|
-
|
Buy Now | |
Boersig
from US$1.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 6 |
Number of Positions | 6 |
Number of Sections | 1 |
Number of Rows | 2 |
Tab Thickness | .025in, .63mm |
Tab Width | .025in, .63mm |
Interface Plating | Tin (Sn) |
Length | 22.8mm, .898in |
Width | 16.5mm, .65in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | .791in, 20.1mm |
PCB 厚 (推奨) | 1.6mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .1in, 2.54mm |
UL Flammability Rating | UL 94-HB |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Retention | Without |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Circuit Application | Signal |
Interface Number | 1379890 |
Packaging Type | Tray |
Packaging Quantity | 1040 |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 176°F, 167°F, 75°C, 85°C, 185°F, 80°C, 158°F, 70°C, 65°C, 149°F |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Automotive Connectors 6W MQS STRAIGHT HDR W EAR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 6P MQS .63 header 180deg | Distrelec |
6Pos Mqs .63 Header 180Deg |Amp Te Connectivity 953363-1 | Newark Electronics |
CON POWER 6 Position 2.54 mm Vertical Mount Through Hole Header | Future Electronics |
Conn Power HDR 6 POS 2.54mm Solder ST Thru-Hole 6 Terminal 1 Port | Avnet America |
6W MQS STRAIGHT HDR W EAR | Boersig |
Where can I find additional details, specifications and documents for a 953363-1?
Additional datasheets, footprints and schematics for 953363-1 are listed on our Part Details page. You can also find images and similar parts to 953363-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953363-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953363-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953363-1 fall under?
The 953363-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953363-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953363-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953363-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953363-1 have stock available?
Authorised distributors including Rapid Electronics, Distrelec, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 953363-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953363-1 often in real-time on the comparison pages.
What if I can't find stock of 953363-1?
You can fill out our help required form which you can use to request a quote for 953363-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.