Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Cable Shielding | Screened |
---|---|
No. of Cores | 3Core |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | PVC |
External Diameter | 4.11mm |
Voltage Rating | 300V |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 6300/3 EQUIVALENT |
Approval Bodies | CSA SRPVC UL |
Belden Type Number | 9533 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Conductor Make-up | 7 / 32AWG |
Current Rating | 1.75A |
Outer Diameter | 4.11mm |
Screen Type Primary | Aluminium Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
CABLE 9533, 3CORE, PER M | element14 |
Multicore Cable, 3Cond, 24Awg, 3.3Ft | Newark Electronics |
CABLE 9533, 3CORE, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | 3D Printing Kit |
---|---|
For Use With | Ultimaker 3 and Ultimaker 3 Extended 3D Printers |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
UM3 Advanced 3D Printing kit | RS |
Where can I find additional details, specifications and documents for a 9533?
Additional datasheets, footprints and schematics for 9533 are listed on our Part Details page. You can also find images and similar parts to 9533 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9533 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9533 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9533 fall under?
The 9533 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9533 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9533 you can contact the distributor directly for product support, shipping queries etc.
Is the 9533 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9533 have stock available?
Authorised distributors including element14, Newark Electronics, Farnell, RS and RS Americas have stock available or on a lead time for 9533.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9533 often in real-time on the comparison pages.
What if I can't find stock of 9533?
You can fill out our help required form which you can use to request a quote for 9533 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.