Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.96
|
40
in stock
|
Buy Now | |
TE Store
from US$0.61
|
300
in stock
|
Buy Now | |
Newark Electronics
from US$1.55
|
40
in stock
|
Buy Now | |
element14
from US$0.87
|
40
in stock
|
Buy Now | |
Avnet America
from US$0.71
|
-
|
Buy Now | |
Boersig
from US$0.78
|
-
|
Buy Now | |
TTI Europe
from US$0.84
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 15 |
---|---|
Material | PBT GF |
Color | White |
Number of Positions | 40 |
Packaging Method | Box |
Packaging Quantity | 180 |
Strain Relief | With |
Connector System | Wire-to-Device, Wire-to-Board |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 212°F, -40 – 100°C |
40W MQS COVER ASSY (15D) Protection & Strain Relief Accessory Type: Cover Assembly Cable Exit Angle: 15° Strain Relief: With Primary Product Color: White Primary Product Material: PBT GF Cover Assembly 15° With White | Automotive Connector Cap & Cover | Part Number: 953122-3 | Internal Number: 953122-3 | PBT GF | TE Connectivity | TE Store |
Cover, 40Pos, White Rohs Compliant: Yes |Te Connectivity 953122-3 | Newark Electronics |
COVER, 40POS, WHITE | element14 |
Connector Accessories Shield With Lever Polybutylene Terephthalate White | Avnet America |
Where can I find additional details, specifications and documents for a 953122-3?
Additional datasheets, footprints and schematics for 953122-3 are listed on our Part Details page. You can also find images and similar parts to 953122-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953122-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953122-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953122-3 fall under?
The 953122-3 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 953122-3 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953122-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 953122-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953122-3 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for 953122-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953122-3 often in real-time on the comparison pages.
What if I can't find stock of 953122-3?
You can fill out our help required form which you can use to request a quote for 953122-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.