Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.92
|
702
in stock
|
Buy Now | |
Newark Electronics
from US$3.03
|
702
in stock
|
Buy Now | |
element14
from US$2.54
|
702
in stock
|
Buy Now | |
Rapid Electronics
from US$2.69
|
443
in stock
|
Buy Now | |
Distrelec
from US$2.70
|
429
in stock
|
Buy Now | |
TE Store
from US$1.70
|
280
in stock
|
Buy Now | |
Chip One Stop
from US$3.89
|
14
in stock
|
Buy Now | |
Future Electronics
from US$2.35
|
-
|
Buy Now | |
Avnet America
from US$2.00
|
-
|
Buy Now | |
Boersig
from US$2.16
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Number of Signal Positions | 40 |
Number of Rows | 4 |
Number of Sections | 1 |
Number of Positions | 40 |
Interface Plating | Tin (Sn) |
Tab Thickness | .025in, .63mm |
Tab Width | .63mm, .025in |
Width | 25.9mm, 1.02in |
PCB Thickness (Recommended) | .063in |
Profile Height from PCB | 21.5mm, .846in |
Length | 32.5mm, 1.28in |
PCB 厚 (推奨) | 1.6mm |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | 2.54mm, .1in |
UL Flammability Rating | UL 94-HB |
PCB Mount Alignment | With |
Mounting Orientation | Vertical/180° |
Panel Mount Feature | Without |
Mounting Holes | Without |
PCB Mount Retention | Without |
Locking Interface | With |
Circuit Application | Signal |
Interface Number | 208-15554 |
Packaging Quantity | 432 |
Packaging Type | Tray |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Sealable | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 65°C, 70°C, 158°F, 80°C, 85°C, 75°C, 176°F, 167°F, 149°F, 185°F |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Power Conn, Hdr, 40Pos, 4Row, 2.54Mm, Th | Newark Electronics |
POWER CONN, HDR, 40POS, 4ROW, 2.54MM, TH | element14 |
Automotive Connectors 40W MQS STRAIGHT HDR | Rapid Electronics |
TE Connectivity - AMP PCB Conn 40P MQS .63 header 180deg | Distrelec |
40pos MQS .63 header 180deg PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 40 Number of Rows: 4 PCB Mount Header Vertical Wire-to-Board 40 | Signal Header | Part Number: 953118-1 | Internal Number: 953118-1 | TE Connectivity | TE Store |
40 Position 2.54mm Vertical Mount Micro-Power & Power Quadlok System Header | Future Electronics |
Conn Micro Quadlok Interconnection HDR 40 POS 2.54mm Solder ST Thru-Hole | Avnet America |
40W MQS STRAIGHT HEADER | Power and Signal Group |
Where can I find additional details, specifications and documents for a 953118-1?
Additional datasheets, footprints and schematics for 953118-1 are listed on our Part Details page. You can also find images and similar parts to 953118-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953118-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953118-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953118-1 fall under?
The 953118-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 953118-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953118-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 953118-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 953118-1 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rapid Electronics and Distrelec have stock available or on a lead time for 953118-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953118-1 often in real-time on the comparison pages.
What if I can't find stock of 953118-1?
You can fill out our help required form which you can use to request a quote for 953118-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.