Status: | Unknown |
---|---|
Series: | 953 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 128µm |
Connector Body Material | Stainless Steel Body |
Product Range | 953 Series |
Body Material | Stainless Steel |
RoHS Compliant | Yes |
St Fiber Optic Connector, 85/125 Um, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 953-107-50128?
Additional datasheets, footprints and schematics for 953-107-50128 are listed on our Part Details page. You can also find images and similar parts to 953-107-50128 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953-107-50128 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953-107-50128 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953-107-50128 fall under?
The 953-107-50128 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 953-107-50128 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953-107-50128 you can contact the distributor directly for product support, shipping queries etc.
Is the 953-107-50128 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 953-107-50128 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 953-107-50128.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953-107-50128 often in real-time on the comparison pages.
What if I can't find stock of 953-107-50128?
You can fill out our help required form which you can use to request a quote for 953-107-50128 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.