Status: | Unknown |
---|---|
Series: | 953 Series |
RoHS: | Compliant |
Fibre Optic Connector Type | ST |
---|---|
Fibre Type | Multimode |
Fibre Diameter | 128µm |
Connector Body Material | Ceramic Body |
Product Range | 953 Series |
Body Material | Ceramic |
RoHS Compliant | Yes |
ST CONNECTOR FOR 128 MICRON FIBRE | RS |
St Fiber Optic Connector, 128 Um, Multimode | Newark Electronics |
Where can I find additional details, specifications and documents for a 953-101-5010?
Additional datasheets, footprints and schematics for 953-101-5010 are listed on our Part Details page. You can also find images and similar parts to 953-101-5010 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 953-101-5010 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 953-101-5010 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 953-101-5010 fall under?
The 953-101-5010 is listed under Connectors > Fiber Optic Attenuators & Connectors > Fiber Optic Connectors.
Can I view similar or alternative parts?
You can view similar parts to 953-101-5010 when available in the Fiber Optic Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 953-101-5010 you can contact the distributor directly for product support, shipping queries etc.
Is the 953-101-5010 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 953-101-5010 have stock available?
Authorised distributors including RS and Newark Electronics have stock available or on a lead time for 953-101-5010.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 953-101-5010 often in real-time on the comparison pages.
What if I can't find stock of 953-101-5010?
You can fill out our help required form which you can use to request a quote for 953-101-5010 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.