Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
5-1197379-8,
102L055 R06/S(S10) |
No distributors results available
Flexibility | Semi-Rigid |
---|---|
Color | Black |
Recovered Overall Length | 162mm |
Wall Thickness (Max) (Body) | 3.8mm |
Application Diameter (Max) (Body) | 90mm |
Application Diameter (Min) (Body) | 49mm |
Wall Thickness | Thick/Heavy |
Recovered Inside Diameter (Max) | 45mm |
Expanded Inside Diameter (Min) | 100mm |
Voltage Class | ≤ 1kV |
CSA Certified | Yes |
UL Rating | Yes |
Standards | IEC 62329-3, HD631.2 |
UV-Stabilized | Yes |
Thermal Resistance | Applicable for Low Temperatures, Applicable for High Temperatures, Flame-Retardant |
Low Smoke Emission | Yes |
Mechanical Resistance | Against Mechanical Impact |
Free of Lead, Cadmium, Heavy Metals | Yes |
Marine-Offshore-Shipbuilding Certified | Yes |
Non-Toxic & Non-Corrosive Emission | Yes |
Emission Free | No |
Other Colors Available | No |
Printing Style | Flash Symbol |
Product Availability | China, ANZPAC, EMEA, ASIA, AMERICAS |
Component Design | Heat Shrink |
Shrink Ratio | < 2:1 |
Coating Style | Planar, Spiral |
Adhesive Coating | Yes |
Material System | Crosslinked Polyolefin |
Flammability | Non-Flame-Retardant |
Chemical Resistance | Transformer Oil & Hydrocarbons (Both, Depending on Type, Conditions & Exposure Time) |
Environmental Resistance | Moisture, Weathering, Rain, Salt Water, Contaminated Water … |
Where can I find additional details, specifications and documents for a 952995N001?
Additional datasheets, footprints and schematics for 952995N001 are listed on our Part Details page. You can also find images and similar parts to 952995N001 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 952995N001 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 952995N001 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 952995N001 fall under?
The 952995N001 is listed under Power Systems > Power Cable Accessories > Power Cable End Caps.
Can I view similar or alternative parts?
You can view similar parts to 952995N001 when available in the Power Cable End Caps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 952995N001 you can contact the distributor directly for product support, shipping queries etc.
Is the 952995N001 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 952995N001 have stock available?
There is no stock from authorised distributors for 952995N001.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 952995N001 often in real-time on the comparison pages.
What if I can't find stock of 952995N001?
You can fill out our help required form which you can use to request a quote for 952995N001 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.