Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$180.60
Distributor | Stock | ||
---|---|---|---|
Newark
from US$180.60
|
12
in stock
|
Buy Now |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 427°C |
Output Power | 95W |
Kit Contents | 951SXe Soldering Station, PD528 Tool Pod, SH235 Modular Sponge Tray, WP556 Calibration Aid Tool |
RoHS Compliant | NA |
Soldering Station, 120V, 95W | Newark Electronics |
Where can I find additional details, specifications and documents for a 951SXE?
Additional datasheets, footprints and schematics for 951SXE are listed on our Part Details page. You can also find images and similar parts to 951SXE on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 951SXE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 951SXE price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 951SXE fall under?
The 951SXE is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to 951SXE when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 951SXE you can contact the distributor directly for product support, shipping queries etc.
Is the 951SXE RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 951SXE have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 951SXE.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 951SXE often in real-time on the comparison pages.
What if I can't find stock of 951SXE?
You can fill out our help required form which you can use to request a quote for 951SXE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.