Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type | UK Mains Plug |
---|---|
Current Rating | 13A |
Connector Colour | White |
Connector Body Material | - |
Voltage Rating VAC | 240V |
Product Range | - |
Colour | White |
Fuse Current | 13A |
Gender | Plug |
PLUG, UK, 13A, PK20 | element14 |
13A Uk Mains Plugs, 13A Fuse, White (Box Of 20) |Pro Elec 9518 BOX OF 20 | Newark Electronics |
Where can I find additional details, specifications and documents for a 9518 BOX OF 20?
Additional datasheets, footprints and schematics for 9518 BOX OF 20 are listed on our Part Details page. You can also find images and similar parts to 9518 BOX OF 20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9518 BOX OF 20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9518 BOX OF 20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9518 BOX OF 20 fall under?
The 9518 BOX OF 20 is listed under Connectors > Electrical Connectors & Power Outlet Strips > Standard Mains Plugs.
Can I view similar or alternative parts?
You can view similar parts to 9518 BOX OF 20 when available in the Standard Mains Plugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9518 BOX OF 20 you can contact the distributor directly for product support, shipping queries etc.
Is the 9518 BOX OF 20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9518 BOX OF 20 have stock available?
Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for 9518 BOX OF 20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9518 BOX OF 20 often in real-time on the comparison pages.
What if I can't find stock of 9518 BOX OF 20?
You can fill out our help required form which you can use to request a quote for 9518 BOX OF 20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.