Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$19.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$28.52
|
No stock
|
Buy Now | |
Rapid Electronics
from US$24.66
|
26
in stock
|
Buy Now | |
Conrad
from US$26.59
|
22
in stock
|
Buy Now | |
RS
from US$28.70
|
3
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$19.52
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$21.96
|
-
|
Buy Now | |
element14
from US$42.19
|
-
|
Buy Now |
Overall Length | 185mm |
---|---|
Cutting Capacity Max | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex 95 05 185 Combination Shears Angled Head 185mm | Rapid Electronics |
Polished head, grip extrusion-coated with plastic. Angled shape – for easier handling of long cuts. Ergonomically shaped plastic handles. | Conrad |
KNIPEX 95 05 185 Combination Shears plas | RS |
Cutters | Transfer Multisort Elektronik |
Combination Shear, 185Mm | Newark Electronics |
COMBINATION SHEAR, 185MM | element14 |
Where can I find additional details, specifications and documents for a 95 05 185?
Additional datasheets, footprints and schematics for 95 05 185 are listed on our Part Details page. You can also find images and similar parts to 95 05 185 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 05 185 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 05 185 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 05 185 fall under?
The 95 05 185 is listed under KNIPEX Parts.
Can I view similar or alternative parts?
You can view similar parts to 95 05 185 when available in the KNIPEX Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 05 185 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 05 185 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 05 185 have stock available?
Authorised distributors including Rapid Electronics, Conrad, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for 95 05 185.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 05 185 often in real-time on the comparison pages.
What if I can't find stock of 95 05 185?
You can fill out our help required form which you can use to request a quote for 95 05 185 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.