Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
RS
from US$93.33
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$0.77
|
1,313
in stock
|
Buy Now | |
element14
from US$2.20
|
1,313
in stock
|
Buy Now | |
Farnell
from US$1.59
|
1,313
in stock
|
Buy Now | |
RS Americas
from US$0.15
|
18
in stock
|
Buy Now | |
Avnet America
from US$372.21
|
-
|
Buy Now | |
Carlton-Bates
from US$0.12
|
-
|
Buy Now | |
Sager
from US$0.07
|
-
|
Buy Now |
Cable Shielding | Screened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.2mm² |
Reel Length (Imperial) | - |
Reel Length (Metric) | - |
Jacket Colour | Chrome |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Voltage Rating | 300V |
Jacket Material | PVC |
Conductor Material | Tinned Copper |
External Diameter | 3.96mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Alpha Type Number | 5471C EQUIVALENT |
Approval Bodies | UL |
Belden Type Number | 9501 |
Cable Type | Foil Shield |
Cable UL Style Number | UL2464 |
Complex Cable Make-Up | 2 x 7/32 |
Conductor Make-up | 7 / 32AWG |
Core - Core Capacitance | 131pF/m |
Core-Screen Capacitance | 243pF/m |
Current Rating | 2.2A |
Drain Wire Type | Tinned Copper |
No. of Cores | 2Core |
Outer Diameter | 3.96mm |
Primary Conductor Resistance | 78.7ohm/km |
Screen Resistance | 59.1ohm/km |
Screen Type Primary | Aluminium / Polyester |
Secondary Insulation Colour | Chrome |
Secondary Insulation Material | PVC |
Wire Size | 24AWG |
Multipair, 1 Pair, 24Awg, Pvc, 3.28Ft | Newark Electronics |
CABLE, 9501, 1PAIR, PER M | element14 |
CABLE, 9501, 1PAIR, PER M | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Pivot Base 330 Degree for 9200/9300/95400 Series | Avnet America |
Where can I find additional details, specifications and documents for a 9501?
Additional datasheets, footprints and schematics for 9501 are listed on our Part Details page. You can also find images and similar parts to 9501 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 9501 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 9501 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 9501 fall under?
The 9501 is listed under Belden Parts.
Can I view similar or alternative parts?
You can view similar parts to 9501 when available in the Belden Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 9501 you can contact the distributor directly for product support, shipping queries etc.
Is the 9501 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 9501 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and RS Americas have stock available or on a lead time for 9501.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 9501 often in real-time on the comparison pages.
What if I can't find stock of 9501?
You can fill out our help required form which you can use to request a quote for 9501 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.