Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Thermocouple Type | - |
---|---|
Operating Temperature Max | 55°C |
Operating Temperature Min | 0°C |
Temperature Accuracy ± | - |
Output Voltage Max | 250V |
Output Voltage Min | - |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Accuracy | 0.1% |
Accuracy % | 0.1% |
Approval Category | cUL UL |
External Depth | 56mm |
External Length / Height | 36mm |
Supply Voltage | 24VDC |
Supply Voltage Max | 253VAC |
Supply Voltage Min | 195.5VAC |
Where can I find additional details, specifications and documents for a 95/00413077?
Additional datasheets, footprints and schematics for 95/00413077 are listed on our Part Details page. You can also find images and similar parts to 95/00413077 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95/00413077 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95/00413077 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95/00413077 fall under?
The 95/00413077 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to 95/00413077 when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95/00413077 you can contact the distributor directly for product support, shipping queries etc.
Is the 95/00413077 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95/00413077 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 95/00413077.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95/00413077 often in real-time on the comparison pages.
What if I can't find stock of 95/00413077?
You can fill out our help required form which you can use to request a quote for 95/00413077 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.