Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Lens Shape | Square |
---|---|
Switch Lens Colour | Transparent |
Colour | Clear |
For Use With | EAO 95 Series Pushbutton Switches |
Lens Height | 19.05mm |
Lens Width | 19.05mm |
RoHS Compliant | Yes |
LENS, SQUARE, TRANSPARENT | element14 |
Lens neutral matt concave 19.05x19.05mm | RS |
Lens Cap, Square, Clear | Newark Electronics |
Where can I find additional details, specifications and documents for a 95-704.740?
Additional datasheets, footprints and schematics for 95-704.740 are listed on our Part Details page. You can also find images and similar parts to 95-704.740 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95-704.740 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95-704.740 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95-704.740 fall under?
The 95-704.740 is listed under Switches & Relays > Switches > Switch Components > Switch Lenses.
Can I view similar or alternative parts?
You can view similar parts to 95-704.740 when available in the Switch Lenses range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95-704.740 you can contact the distributor directly for product support, shipping queries etc.
Is the 95-704.740 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 95-704.740 have stock available?
Authorised distributors including element14, Farnell, RS and Newark Electronics have stock available or on a lead time for 95-704.740.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95-704.740 often in real-time on the comparison pages.
What if I can't find stock of 95-704.740?
You can fill out our help required form which you can use to request a quote for 95-704.740 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.