Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$362.57
Overall Length | 315mm |
---|---|
Cutting Capacity Max | 45mm |
For Use With | Steel Wire Armoured (SWA) Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Knipex SWA Cable Cutters 1000 volts | RS |
Cutters | Transfer Multisort Elektronik |
Cable Cutter, Swa Cable, 45Mm | Newark Electronics |
Knipex 95 36 315 A VDE Cable Cutters (Ratchet) For Steel Wire Armoured Cables | Rapid Electronics |
CABLE CUTTER, SWA CABLE, 45MM | element14 |
Where can I find additional details, specifications and documents for a 95 36 315 A?
Additional datasheets, footprints and schematics for 95 36 315 A are listed on our Part Details page. You can also find images and similar parts to 95 36 315 A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 36 315 A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 36 315 A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 36 315 A fall under?
The 95 36 315 A is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 36 315 A when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 36 315 A you can contact the distributor directly for product support, shipping queries etc.
Is the 95 36 315 A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 36 315 A have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, Rapid Electronics and element14 have stock available or on a lead time for 95 36 315 A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 36 315 A often in real-time on the comparison pages.
What if I can't find stock of 95 36 315 A?
You can fill out our help required form which you can use to request a quote for 95 36 315 A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.