Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$47.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$74.77
|
115
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$55.62
|
20
in stock
|
Buy Now | |
Rapid Electronics
from US$74.83
|
18
in stock
|
Buy Now | |
Conrad
from US$59.88
|
12
in stock
|
Buy Now | |
element14
from US$92.38
|
5
in stock
|
Buy Now | |
Schukat Electronic
from US$47.70
|
5
in stock
|
Buy Now | |
Farnell
from US$72.32
|
5
in stock
|
Buy Now | |
Distrelec
from US$71.66
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$70.65
|
-
|
Buy Now |
Overall Length | 200mm |
---|---|
Cutting Capacity Max | 20mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Copper Wire Cutting Capacity | 20mm |
Cutting Capacity CSA | 70mm² |
Finish | Chrome Plated |
Length | 200mm |
Standard | VDE DIN EN 60 900 1000V |
Weight | 345g |
1000V VDE Twin Edge Cable Shears | RS |
Cutters | Transfer Multisort Elektronik |
Knipex 95 16 200 VDE Cable Shears With Twin Cutting Edge 200mm | Rapid Electronics |
For cutting Cu and Al cables, one-strand or multi-strand. Not suitable for steel wire or wire ropes Hardened cutting with precision-cut Cuts smoothly and cleanly, without deforming the cable. Easy cut for one-hand operation. With pre and post-cut (1. and 2. Blade) cables up to Ø 20 mm can also be separated. Low application of force through favorable translation ratios and special cutting geometry. With pinch protection. Adjustable screw joint, self-securing. Forged. Special tool steel in special quality, forged, oil-hardenedThis text is machine translated. | Conrad |
CUTTER, CABLE, 200MM | element14 |
Cable Shears Cu/Al Cables to 70mm² VDE | Schukat Electronic |
Knipex Cable Shears, VDE 20mm 200mm | Distrelec |
Cutter, Cable, 200Mm | Newark Electronics |
Where can I find additional details, specifications and documents for a 95 16 200?
Additional datasheets, footprints and schematics for 95 16 200 are listed on our Part Details page. You can also find images and similar parts to 95 16 200 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 16 200 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 16 200 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 16 200 fall under?
The 95 16 200 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 16 200 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 16 200 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 16 200 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 16 200 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Rapid Electronics, Conrad and element14 have stock available or on a lead time for 95 16 200.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 16 200 often in real-time on the comparison pages.
What if I can't find stock of 95 16 200?
You can fill out our help required form which you can use to request a quote for 95 16 200 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.