Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$49.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$66.55
|
45
in stock
|
Buy Now | |
Rapid Electronics
from US$66.63
|
8
in stock
|
Buy Now | |
Conrad
from US$52.55
|
8
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$49.60
|
7
in stock
|
Buy Now | |
element14
from US$70.37
|
4
in stock
|
Buy Now | |
Farnell
from US$64.36
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$62.80
|
-
|
Buy Now |
Overall Length | 230mm |
---|---|
Cutting Capacity Max | 16mm |
For Use With | Aluminium & Copper Cables |
Blade Edge | Shear |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Length | 230mm |
Standard | VDE |
Weight | 280g |
HD VDE insulated cable shear,230mm L | RS |
Knipex 95 06 230 Cable Shears 230mm | Rapid Electronics |
For Cu wire single-wire up to 16 mm², multi-wired up to 50 mm² and stranded up to 70 mm². For aluminum multi-core wires 70mm². Easy cut for one-handed operation thanks to high translation. Rust-free special steel, hardened and tempered. Not suitable for steel wire or wire ropes Hardened cutting with precision-cut No squeezing, low deformation of the cable With pinch protection. Adjustable screw joint. Body of shears: surgical steel, stainless, air-hardened Handles: plastic, impact-resistant.This text is machine translated. | Conrad |
Cutters | Transfer Multisort Elektronik |
CUTTER, CABLE, WIRE | element14 |
Cutter, Cable, Wire | Newark Electronics |
Where can I find additional details, specifications and documents for a 95 06 230?
Additional datasheets, footprints and schematics for 95 06 230 are listed on our Part Details page. You can also find images and similar parts to 95 06 230 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 95 06 230 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 95 06 230 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 95 06 230 fall under?
The 95 06 230 is listed under Tools & Production Supplies > Tools - Hand & Workholding > Cutters.
Can I view similar or alternative parts?
You can view similar parts to 95 06 230 when available in the Cutters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 95 06 230 you can contact the distributor directly for product support, shipping queries etc.
Is the 95 06 230 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 95 06 230 have stock available?
Authorised distributors including RS, Rapid Electronics, Conrad, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 95 06 230.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 95 06 230 often in real-time on the comparison pages.
What if I can't find stock of 95 06 230?
You can fill out our help required form which you can use to request a quote for 95 06 230 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.