Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Unknown |
Prices starting from US$1.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.63
|
No stock
|
Buy Now | |
Future Electronics
from US$3.74
|
3,378
in stock
|
Buy Now | |
Sager
from US$2.07
|
1,444
in stock
|
Buy Now | |
RS Americas
from US$3.17
|
85
in stock
|
Buy Now | |
Newark Electronics
from US$3.30
|
-
|
Buy Now | |
Avnet America
from US$1.77
|
-
|
Buy Now | |
element14
from US$4.72
|
-
|
Buy Now | |
Farnell
from US$2.34
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 8 Position |
Switching Voltage | 30VDC |
Output Code | Octal |
Switching Current | 30mA |
Switch Construction | Sealed |
Actuator Level | Raised |
SVHC | No SVHC (27-Jun-2018) |
Contact Current DC Max | 100mA |
External Depth | 7.16mm |
External Length / Height | 10.16mm |
External Width | 10.92mm |
Lead Spacing | 2.54mm |
No. of Pins | 3Pins |
No. of Positions | 8Ways |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Pitch Spacing | 2.54mm |
Switch Type | DIP |
94H Series 8 Position Through Hole Coded Rotary DIP Switch | Future Electronics |
Coded Rotary Switches Rotary DIP Switch .27in Extnd actuator | Sager |
Switch, DIP, 0.390 in. L X 0.380 in. W X 0.225 in. H, 8, 30 mA, 30 VDC, Rotary | Grayhill 94HBB08T | RS Americas |
Switch, DIP, CODED Rotary, 8 PositionS, | RS |
Switch, Rotary, Octal, 100Ma | Newark Electronics |
Switch DIP SP8T 8 Shaft 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
SWITCH, ROTARY DIP, 8 POSITION | element14 |
Where can I find additional details, specifications and documents for a 94HBB08T?
Additional datasheets, footprints and schematics for 94HBB08T are listed on our Part Details page. You can also find images and similar parts to 94HBB08T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HBB08T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HBB08T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HBB08T fall under?
The 94HBB08T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 94HBB08T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HBB08T you can contact the distributor directly for product support, shipping queries etc.
Is the 94HBB08T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94HBB08T have stock available?
Authorised distributors including Future Electronics, Sager, RS Americas, RS and Newark Electronics have stock available or on a lead time for 94HBB08T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HBB08T often in real-time on the comparison pages.
What if I can't find stock of 94HBB08T?
You can fill out our help required form which you can use to request a quote for 94HBB08T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.