| Status: | Unknown |
|---|---|
| Series: | - |
| RoHS: | Compliant |
Prices starting from US$1.50
| Distributor | Stock | ||
|---|---|---|---|
|
Farnell
from US$6.37
|
2,328
in stock
|
Buy Now |
|
Sager
from US$1.50
|
504
in stock
|
Buy Now |
|
Newark Electronics
from US$3.33
|
213
in stock
|
Buy Now |
|
TME
from US$3.41
|
213
in stock
|
Buy Now |
|
Chip One Stop
from US$3.24
|
213
in stock
|
Buy Now |
|
Future Electronics
from US$2.91
|
131
in stock
|
Buy Now |
|
Avnet America
from US$2.65
|
0
in stock
|
Buy Now |
|
RS Americas
from US$3.89
|
0
in stock
|
Buy Now |
|
Avnet Abacus
-
|
0
in stock
|
Buy Now |
| Buy Now |
| RoHS Compliant | YES |
|---|
| Coded Rotary Switches Rotary DIP Switch Flush 10 Pos | Sager |
| Dip Switch: Rotary, Circuitry: Bcd, 10 Positions, Surface Mount, Tape Sealed Rohs Compliant: Yes |Grayhill 94HAB10WT | Newark Electronics |
| Encoding switch | TME |
| 94H Series 10 Position Surface Mount Coded Rotary DIP Switch | Future Electronics |
| Switch DIP SP10T 10 Flush Screwdriver 0.03A 30VDC Gull Wing 10000Cycle 2.54mm SMD Tube | Avnet America |
| SWITCH DIP BCD ROTARY FLUSH ACTUATOR SURFACE MOUNT | RS Americas |
Where can I find additional details, specifications and documents for a 94HAB10WT?
Additional datasheets, footprints and schematics for 94HAB10WT are listed on our Part Details page. You can also find images and similar parts to 94HAB10WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB10WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB10WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB10WT fall under?
The 94HAB10WT is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 94HAB10WT when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB10WT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB10WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HAB10WT have stock available?
Authorised distributors including Farnell, Sager, Newark Electronics, TME and Chip One Stop have stock available or on a lead time for 94HAB10WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB10WT often in real-time on the comparison pages.
What if I can't find stock of 94HAB10WT?
You can fill out our help required form which you can use to request a quote for 94HAB10WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.