Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Compliant |
Prices starting from US$1.89
Product Range | 94H Series |
---|---|
Switch Mounting | Surface Mount |
No. of Switch Positions | 8 Position |
Switching Voltage | 30VDC |
Output Code | Octal |
Switching Current | 30mA |
Switch Construction | Sealed |
RoHS Compliant | Yes |
90H Series Flush Screwdriver SP8T 8 Position Surface Mount DIP Switch | Future Electronics |
Dip Switch: Rotary, Circuitry: Octal, 8 Positions, Surface Mount, Tape Sealed Rohs Compliant: Yes |Grayhill 94HAB08WT | Newark Electronics |
Switch, DIP, Coded Rotary, 8 positions, SMT, Flush actuator | Grayhill 94HAB08WT | RS Americas |
Switch DIP SP8T 8 Flush Screwdriver 0.03A 30VDC Gull Wing 10000Cycle 2.54mm SMD Tube | Avnet America |
Coded Rotary Switches Rotary DIP Switch Flush w/sm arrow8Pos | Sager |
Where can I find additional details, specifications and documents for a 94HAB08WT?
Additional datasheets, footprints and schematics for 94HAB08WT are listed on our Part Details page. You can also find images and similar parts to 94HAB08WT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB08WT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB08WT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB08WT fall under?
The 94HAB08WT is listed under Switches & Relays > Switches > Rotary Switches > Rotary Coded Switches.
Can I view similar or alternative parts?
You can view similar parts to 94HAB08WT when available in the Rotary Coded Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB08WT you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB08WT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 94HAB08WT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Chip One Stop, RS Americas and Avnet America have stock available or on a lead time for 94HAB08WT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB08WT often in real-time on the comparison pages.
What if I can't find stock of 94HAB08WT?
You can fill out our help required form which you can use to request a quote for 94HAB08WT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.