Status: | Unknown |
---|---|
Series: | 94H Series |
RoHS: | Unknown |
Prices starting from US$1.61
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.88
|
No stock
|
Buy Now | |
Sager
from US$1.89
|
5,362
in stock
|
Buy Now | |
Newark Electronics
from US$4.93
|
27
in stock
|
Buy Now | |
Chip One Stop
from US$4.41
|
27
in stock
|
Buy Now | |
RS Americas
from US$2.81
|
13
in stock
|
Buy Now | |
Future Electronics
from US$3.36
|
-
|
Buy Now | |
Avnet America
from US$1.61
|
-
|
Buy Now | |
element14
from US$3.17
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 94H Series |
---|---|
Switch Mounting | Through Hole |
No. of Switch Positions | 8 Position |
Switching Voltage | 30VDC |
Output Code | Octal |
Switching Current | 30mA |
Switch Construction | Sealed |
Actuator Level | Flushed |
SVHC | No SVHC (27-Jun-2018) |
Coded Rotary Switches Rotary DIP Switch Flush w/sm arrow8Pos | Sager |
Dip Switch: Rotary, Circuitry: Octal, 8 Positions, Thru-Hole, Tape Sealed |Grayhill 94HAB08T | Newark Electronics |
Switch, DIP, 0.390 in. L X 0.380 in. W X 0.225 in. H, 8, 30 mA, 30 VDC, Rotary | Grayhill 94HAB08T | RS Americas |
94H Series 8 Position Through Hole Coded Rotary DIP Switch | Future Electronics |
Switch DIP SP8T 8 Flush Screwdriver 0.03A 30VDC PC Pins 10000Cycle 2.54mm Thru-Hole Tube | Avnet America |
Product Range:94H Series | element14 |
SWITCH, ROTARY DIP, 8 POSITION | Farnell |
Where can I find additional details, specifications and documents for a 94HAB08T?
Additional datasheets, footprints and schematics for 94HAB08T are listed on our Part Details page. You can also find images and similar parts to 94HAB08T on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 94HAB08T on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 94HAB08T price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 94HAB08T fall under?
The 94HAB08T is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 94HAB08T when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 94HAB08T you can contact the distributor directly for product support, shipping queries etc.
Is the 94HAB08T RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 94HAB08T have stock available?
Authorised distributors including Sager, Newark Electronics, Chip One Stop, RS Americas and Future Electronics have stock available or on a lead time for 94HAB08T.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 94HAB08T often in real-time on the comparison pages.
What if I can't find stock of 94HAB08T?
You can fill out our help required form which you can use to request a quote for 94HAB08T from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.